EDAC, Inc. Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 125XBRZR120A

Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet
Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products - 40T9990 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
40T9990
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 40T9990
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9990
Product Name Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 106234 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details