EDAC, Inc. Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 125XBRZG120A

Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet
Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products - 40T9986 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
40T9986
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 40T9986
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:

LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9986
Product Name Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1134306 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Voltage type DC DC
View Details
Panel Indicators, Pilot Lights - 486-3650-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22 mm Plastic Pilot Light - 3PLBR1L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers