EDAC, Inc. Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 125XBRMW120A

Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:White; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet
Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:White; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products - 40T9974 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
40T9974
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 40T9974
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:White; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:White; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9974
Product Name Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1246416 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details