EDAC, Inc. Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 125XBRMB120AB

Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet
Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products - 40T9963 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
40T9963
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 40T9963
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9963
Product Name Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Indicator - LB02KW01-6F-JB - NKK Switches
Specs
LED Color Green
Rated Voltage 3.3 volts
Rated Current 0.0300 amps
View Details
4 suppliers