EDAC, Inc. Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 125XBRMA24DB

Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet
Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 40T9961 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
40T9961
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 40T9961
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9961
Product Name Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB03KW01-6G-JB - NKK Switches
Specs
LED Color Blue
Rated Voltage 3.3 volts
Rated Current 0.0300 amps
View Details
4 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details