EDAC, Inc. Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 125XBRIRGA24DB

Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet
Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products - 40T9957 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
40T9957
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 40T9957
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9957
Product Name Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Global Series, LED cap - K859501180 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Pilot Light - 939513 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Yellow
View Details