EDAC, Inc. Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 125XBRIRGA24D

Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet
Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products - 40T9956 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
40T9956
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 40T9956
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9956
Product Name Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-278-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details