LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:82.6mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 40T9952 |
| Product Name | Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products |