EDAC, Inc. Beacon, Strobe, 120V, 120Ma; Module Lens Colour Edwards Signaling Products 125STRHA120A

Description
BEACON, STROBE, 120V, 120MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet
Description
BEACON, STROBE, 120V, 120MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Strobe, 120V, 120Ma; Module Lens Colour Edwards Signaling Products - 40T9948 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Strobe, 120V, 120Ma; Module Lens Colour Edwards Signaling Products
40T9948
Beacon, Strobe, 120V, 120Ma; Module Lens Colour Edwards Signaling Products 40T9948
BEACON, STROBE, 120V, 120MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

BEACON, STROBE, 120V, 120MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9948
Product Name Beacon, Strobe, 120V, 120Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details