EDAC, Inc. Beacon, Steady On, 120V, 97Ma; Module Lens Colour Edwards Signaling Products 125LEDSA120A

Description
BEACON, STEADY ON, 120V, 97mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet
Description
BEACON, STEADY ON, 120V, 97mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Steady On, 120V, 97Ma; Module Lens Colour Edwards Signaling Products - 40T9947 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Steady On, 120V, 97Ma; Module Lens Colour Edwards Signaling Products
40T9947
Beacon, Steady On, 120V, 97Ma; Module Lens Colour Edwards Signaling Products 40T9947
BEACON, STEADY ON, 120V, 97mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

BEACON, STEADY ON, 120V, 97mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9947
Product Name Beacon, Steady On, 120V, 97Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details