EDAC, Inc. Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products 125LEDFR120A

Description
BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Description
BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products - 40T9945 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products
40T9945
Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products 40T9945
BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9945
Product Name Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1345553 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-414-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details