EDAC, Inc. Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products 125LEDFA120A

Description
BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet
Description
BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products - 40T9943 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products
40T9943
Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products 40T9943
BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

BEACON, FLASHING, 120V, 97MA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9943
Product Name Beacon, Flashing, 120V, 97Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details