EDAC, Inc. Beacon, Steady On, 120V, 200Ma; Module Lens Colour Edwards Signaling Products 125HALSR120A

Description
BEACON, STEADY ON, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet
Description
BEACON, STEADY ON, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Steady On, 120V, 200Ma; Module Lens Colour Edwards Signaling Products - 32T8913 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Steady On, 120V, 200Ma; Module Lens Colour Edwards Signaling Products
32T8913
Beacon, Steady On, 120V, 200Ma; Module Lens Colour Edwards Signaling Products 32T8913
BEACON, STEADY ON, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

BEACON, STEADY ON, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32T8913
Product Name Beacon, Steady On, 120V, 200Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232434 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details