EDAC, Inc. Beacon, Flashing, 24V, 770Ma; Module Lens Colour Edwards Signaling Products 125HALFR24D

Description
BEACON, FLASHING, 24V, 770MA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet
Description
BEACON, FLASHING, 24V, 770MA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flashing, 24V, 770Ma; Module Lens Colour Edwards Signaling Products - 40T9942 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flashing, 24V, 770Ma; Module Lens Colour Edwards Signaling Products
40T9942
Beacon, Flashing, 24V, 770Ma; Module Lens Colour Edwards Signaling Products 40T9942
BEACON, FLASHING, 24V, 770MA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

BEACON, FLASHING, 24V, 770MA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9942
Product Name Beacon, Flashing, 24V, 770Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Panel Mount Indicators - 1301086 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details