EDAC, Inc. Beacon, Flashing, 120V, 200Ma; Module Lens Colour Edwards Signaling Products 125HALFR120A

Description
BEACON, FLASHING, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet
Description
BEACON, FLASHING, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flashing, 120V, 200Ma; Module Lens Colour Edwards Signaling Products - 40T9941 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flashing, 120V, 200Ma; Module Lens Colour Edwards Signaling Products
40T9941
Beacon, Flashing, 120V, 200Ma; Module Lens Colour Edwards Signaling Products 40T9941
BEACON, FLASHING, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

BEACON, FLASHING, 120V, 200MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; External Height:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9941
Product Name Beacon, Flashing, 120V, 200Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 10773164 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers