LAMP, STACKABLE, IND, RED/GREEN/AMB; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:51mm; IP / NEMA Rating:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 22H5035 |
| Product Name | Lamp, Stackable, Ind, Red/green/amb; No. Of Stacks / Tiers Edwards Signaling Products |