EDAC, Inc. Lamp, Stackable, Ind, Red/green/amb; No. Of Stacks / Tiers Edwards Signaling Products 113FP-RGA-N5

Description
LAMP, STACKABLE, IND, RED/GREEN/AMB; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:51mm; IP / NEMA Rating:- RoHS Compliant: No
Datasheet
Description
LAMP, STACKABLE, IND, RED/GREEN/AMB; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:51mm; IP / NEMA Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Stackable, Ind, Red/green/amb; No. Of Stacks / Tiers Edwards Signaling Products - 22H5029 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Stackable, Ind, Red/green/amb; No. Of Stacks / Tiers Edwards Signaling Products
22H5029
Lamp, Stackable, Ind, Red/green/amb; No. Of Stacks / Tiers Edwards Signaling Products 22H5029
LAMP, STACKABLE, IND, RED/GREEN/AMB; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:51mm; IP / NEMA Rating:- RoHS Compliant: No

LAMP, STACKABLE, IND, RED/GREEN/AMB; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:51mm; IP / NEMA Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 22H5029
Product Name Lamp, Stackable, Ind, Red/green/amb; No. Of Stacks / Tiers Edwards Signaling Products
Unlock Full Specs
to access all available technical data