NorComp Centronics Connectors 111-036-203L001

Description
36 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
36 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1036FA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1036FA-ND
Centronics Connectors 1036FA-ND
36 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

36 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Scsi, Receptacle, 36 Position, Solder; No. Of Contacts Norcomp - 39Y9162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 36 Position, Solder; No. Of Contacts Norcomp
39Y9162
Connector, Scsi, Receptacle, 36 Position, Solder; No. Of Contacts Norcomp 39Y9162
CONNECTOR, SCSI, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1036FA-ND 39Y9162
Product Name Centronics Connectors Connector, Scsi, Receptacle, 36 Position, Solder; No. Of Contacts Norcomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Free Hanging, Panel Mount - 2330-E12575-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details