NorComp Centronics Connectors 111-024-213L001

Description
24 Position Receptacle Connector SCSI Through Hole Solder
Request a Quote Datasheet
Description
24 Position Receptacle Connector SCSI Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1024PFA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1024PFA-ND
Centronics Connectors 1024PFA-ND
24 Position Receptacle Connector SCSI Through Hole Solder

24 Position Receptacle Connector SCSI Through Hole Solder

Buy Now Datasheet
Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp - 39Y9159 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp
39Y9159
Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp 39Y9159
CONNECTOR, SCSI, RECEPTACLE, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1024PFA-ND 39Y9159
Product Name Centronics Connectors Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp
Connector Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details