NorComp Centronics Connectors 111-024-113L001

Description
24 Position Plug Connector SCSI Through Hole Solder
Request a Quote Datasheet
Description
24 Position Plug Connector SCSI Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1024PMA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1024PMA-ND
Centronics Connectors 1024PMA-ND
24 Position Plug Connector SCSI Through Hole Solder

24 Position Plug Connector SCSI Through Hole Solder

Buy Now Datasheet
Connector, Scsi, Plug, 24 Position, Solder; No. Of Contacts Norcomp - 39Y9157 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Plug, 24 Position, Solder; No. Of Contacts Norcomp
39Y9157
Connector, Scsi, Plug, 24 Position, Solder; No. Of Contacts Norcomp 39Y9157
CONNECTOR, SCSI, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, SCSI, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1024PMA-ND 39Y9157
Product Name Centronics Connectors Connector, Scsi, Plug, 24 Position, Solder; No. Of Contacts Norcomp
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PC Pin, Single Post Connectors - 36-1375-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22018-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details