NorComp Centronics Connectors 111-014-213L001

Description
14 Position Receptacle Connector SCSI Through Hole Solder
Request a Quote Datasheet
Description
14 Position Receptacle Connector SCSI Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1014PFA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1014PFA-ND
Centronics Connectors 1014PFA-ND
14 Position Receptacle Connector SCSI Through Hole Solder

14 Position Receptacle Connector SCSI Through Hole Solder

Buy Now Datasheet
Centronics Connectors - 5497-111-014-213L001-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5497-111-014-213L001-ND
Centronics Connectors 5497-111-014-213L001-ND
CONN SCSI RCPT 14POS VERT SOLDER

CONN SCSI RCPT 14POS VERT SOLDER

Buy Now Datasheet
Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp - 39Y9155 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp
39Y9155
Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp 39Y9155
CONNECTOR, SCSI, RECEPTACLE, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1014PFA-ND 39Y9155
Product Name Centronics Connectors Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp
Connector Type Receptacle
Unlock Full Specs
to access all available technical data