NorComp Centronics Connectors 111-014-103L001

Description
14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1014MA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1014MA-ND
Centronics Connectors 1014MA-ND
14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Scsi, Plug, 14 Position, Solder; No. Of Contacts Norcomp - 39Y9152 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Plug, 14 Position, Solder; No. Of Contacts Norcomp
39Y9152
Connector, Scsi, Plug, 14 Position, Solder; No. Of Contacts Norcomp 39Y9152
CONNECTOR, SCSI, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, SCSI, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1014MA-ND 39Y9152
Product Name Centronics Connectors Connector, Scsi, Plug, 14 Position, Solder; No. Of Contacts Norcomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details