NorComp Centronics Connectors 110-050-203L001

Description
50 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
50 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - T1510A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
T1510A-ND
Centronics Connectors T1510A-ND
50 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

50 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Centronic, Rcpt, 50Pos; No. Of Contacts Norcomp - 39Y9151 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Centronic, Rcpt, 50Pos; No. Of Contacts Norcomp
39Y9151
Connector, Centronic, Rcpt, 50Pos; No. Of Contacts Norcomp 39Y9151
CONNECTOR, CENTRONIC, RCPT, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CENTRONIC, RCPT, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T1510A-ND 39Y9151
Product Name Centronics Connectors Connector, Centronic, Rcpt, 50Pos; No. Of Contacts Norcomp
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details