NorComp Centronics Connectors 110-050-103L001

Description
50 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
50 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - T1504A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
T1504A-ND
Centronics Connectors T1504A-ND
50 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

50 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Centronic, Plug, 50Pos; No. Of Contacts Norcomp - 39Y9150 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Centronic, Plug, 50Pos; No. Of Contacts Norcomp
39Y9150
Connector, Centronic, Plug, 50Pos; No. Of Contacts Norcomp 39Y9150
CONNECTOR, CENTRONIC, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CENTRONIC, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T1504A-ND 39Y9150
Product Name Centronics Connectors Connector, Centronic, Plug, 50Pos; No. Of Contacts Norcomp
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data