EDAC, Inc. Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 105XBRMR24D

Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm
Datasheet
Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 40T9937 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
40T9937
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 40T9937
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm

LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9937
Product Name Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713830 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details