EDAC, Inc. Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 105XBRMB24D

Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm
Datasheet
Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 40T9934 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
40T9934
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 40T9934
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm

LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:121mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9934
Product Name Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers