EDAC, Inc. Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 105XBRIRGA24D

Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet
Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products - 40T9929 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
40T9929
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 40T9929
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9929
Product Name Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106256 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.1 mm (0.2008 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details