EDAC, Inc. Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 105XBRIRBA24D

Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet
Description
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products - 40T9927 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
40T9927
Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products 40T9927
LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9927
Product Name Led Beacon Light, 24Vdc, 150Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details
Indicator - G01PC - NKK Switches
NKK Switches
Specs
LED Color Red
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
5 suppliers