EDAC, Inc. Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products 105STA-N5

Description
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:117mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:117mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products - 48F3803 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products
48F3803
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products 48F3803
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:117mm RoHS Compliant: No

BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:117mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48F3803
Product Name Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-418-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Indicator Lamps - 105039 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details