EDAC, Inc. Beacon Light, Steady On, 200Ma, Red; Module Lens Colour Edwards Signaling Products 105SINHR-N5

Description
BEACON LIGHT, STEADY ON, 200mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:25W; Length:117mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT, STEADY ON, 200mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:25W; Length:117mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light, Steady On, 200Ma, Red; Module Lens Colour Edwards Signaling Products - 48F3798 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light, Steady On, 200Ma, Red; Module Lens Colour Edwards Signaling Products
48F3798
Beacon Light, Steady On, 200Ma, Red; Module Lens Colour Edwards Signaling Products 48F3798
BEACON LIGHT, STEADY ON, 200mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:25W; Length:117mm RoHS Compliant: No

BEACON LIGHT, STEADY ON, 200mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:25W; Length:117mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48F3798
Product Name Beacon Light, Steady On, 200Ma, Red; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Incandescent Light Bulbs - 106464 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details