EDAC, Inc. Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products 105HISTA-N5

Description
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:171mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:171mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products - 48F3805 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products
48F3805
Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products 48F3805
BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:171mm RoHS Compliant: No

BEACON LIGHT, STROBE, 100mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:171mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48F3805
Product Name Beacon Light, Strobe, 100Ma, Amber; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Pilot Light - 921593 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details