BEACON LIGHT, FLASHING, 200mA, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:25W; Length:117mmRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 48F3801 |
| Product Name | Beacon Light, Flashing, 200Ma, Amber; Module Lens Colour Edwards Signaling Products |