EDAC, Inc. Backplane Connector Contacts 105-024-203-200

Description
Contact Gold Signal Non-Gendered Solder
Request a Quote Datasheet
Description
Contact Gold Signal Non-Gendered Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - 105-024-203-200-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
105-024-203-200-ND
Backplane Connector Contacts 105-024-203-200-ND
Contact Gold Signal Non-Gendered Solder

Contact Gold Signal Non-Gendered Solder

Buy Now Datasheet
Card Edge Contact, Pin, Pc Tail; Product Range Edac - 11R2742 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Contact, Pin, Pc Tail; Product Range Edac
11R2742
Card Edge Contact, Pin, Pc Tail; Product Range Edac 11R2742
CARD EDGE CONTACT, PIN, PC TAIL; Product Range:105 Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:EDAC 105 Series Connectors RoHS Compliant: Yes

CARD EDGE CONTACT, PIN, PC TAIL; Product Range:105 Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:EDAC 105 Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 105-024-203-200-ND 11R2742
Product Name Backplane Connector Contacts Card Edge Contact, Pin, Pc Tail; Product Range Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details