EDAC, Inc. Lamp, Ind, Led, 5Ma, Red/green/amb; Module Lens Colour Edwards Signaling Products 103I-RGA-N5

Description
LAMP, IND, LED, 5mA, RED/GREEN/AMB; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:- RoHS Compliant: No
Datasheet
Description
LAMP, IND, LED, 5mA, RED/GREEN/AMB; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Led, 5Ma, Red/green/amb; Module Lens Colour Edwards Signaling Products - 22H4616 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Led, 5Ma, Red/green/amb; Module Lens Colour Edwards Signaling Products
22H4616
Lamp, Ind, Led, 5Ma, Red/green/amb; Module Lens Colour Edwards Signaling Products 22H4616
LAMP, IND, LED, 5mA, RED/GREEN/AMB; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:- RoHS Compliant: No

LAMP, IND, LED, 5mA, RED/GREEN/AMB; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 22H4616
Product Name Lamp, Ind, Led, 5Ma, Red/green/amb; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1329142 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-413-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details