LAMP, STACKABLE, INDICATOR; No. of Stacks / Tiers:-; Module Lens Colour:-; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Connection Type:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 41B8020 |
| Product Name | Lamp, Stackable, Indicator; No. Of Stacks / Tiers Edwards Signaling Products |