EDAC, Inc. Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products 102LS-ST-N5

Description
LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:- RoHS Compliant: No
Datasheet
Description
LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products - 48F3774 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products
48F3774
Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products 48F3774
LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:- RoHS Compliant: No

LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48F3774
Product Name Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Panel Indicators, Pilot Lights - 486-4608-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details