LAMP, STACKABLE, INDICATOR, GREEN; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Colour:GreenRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 48F3768 |
| Product Name | Lamp, Stackable, Indicator, Green; Module Lens Colour Edwards Signaling Products |