EDAC, Inc. Lamp, Stackable, Indicator, Amber; Module Lens Colour Edwards Signaling Products 102LS-SLEDA-N5

Description
LAMP, STACKABLE, INDICATOR, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Colour:AmberRoHS Compliant: No
Datasheet
Description
LAMP, STACKABLE, INDICATOR, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Colour:AmberRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Stackable, Indicator, Amber; Module Lens Colour Edwards Signaling Products - 48F3766 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Stackable, Indicator, Amber; Module Lens Colour Edwards Signaling Products
48F3766
Lamp, Stackable, Indicator, Amber; Module Lens Colour Edwards Signaling Products 48F3766
LAMP, STACKABLE, INDICATOR, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Colour:AmberRoHS Compliant: No

LAMP, STACKABLE, INDICATOR, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Colour:AmberRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48F3766
Product Name Lamp, Stackable, Indicator, Amber; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details