EDAC, Inc. Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products 102LS-SINH-N5

Description
LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:12W RoHS Compliant: No
Datasheet
Description
LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:12W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products - 48F3764 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products
48F3764
Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products 48F3764
LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:12W RoHS Compliant: No

LAMP, STACKABLE, INDICATOR; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:-; Product Range:102 Series; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:12W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48F3764
Product Name Lamp, Stackable, Indicator; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 105196 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details