LAMP, STACKABLE, INDICATOR, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:-; Lens Diameter:76mm; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 41B8008 |
| Product Name | Lamp, Stackable, Indicator, Red; No. Of Stacks / Tiers Edwards Signaling Products |