EDAC, Inc. Stackable Status Indicator, Led, Amber, 24Vdc; No. Of Stacks / Tiers Edwards Signaling Products 102LS-FLEDA-G1

Description
STACKABLE STATUS INDICATOR, LED, AMBER, 24VDC; No. of Stacks / Tiers:1; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Flashing; Tones:-; Lens Diameter:-; Connection Type:3/4" NPT
Datasheet
Description
STACKABLE STATUS INDICATOR, LED, AMBER, 24VDC; No. of Stacks / Tiers:1; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Flashing; Tones:-; Lens Diameter:-; Connection Type:3/4" NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Status Indicator, Led, Amber, 24Vdc; No. Of Stacks / Tiers Edwards Signaling Products - 41B8005 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Status Indicator, Led, Amber, 24Vdc; No. Of Stacks / Tiers Edwards Signaling Products
41B8005
Stackable Status Indicator, Led, Amber, 24Vdc; No. Of Stacks / Tiers Edwards Signaling Products 41B8005
STACKABLE STATUS INDICATOR, LED, AMBER, 24VDC; No. of Stacks / Tiers:1; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Flashing; Tones:-; Lens Diameter:-; Connection Type:3/4" NPT

STACKABLE STATUS INDICATOR, LED, AMBER, 24VDC; No. of Stacks / Tiers:1; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24VDC; Visual Signal Type:Flashing; Tones:-; Lens Diameter:-; Connection Type:3/4" NPT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 41B8005
Product Name Stackable Status Indicator, Led, Amber, 24Vdc; No. Of Stacks / Tiers Edwards Signaling Products
Unlock Full Specs
to access all available technical data