LAMP, STACKABLE, INDICATOR; IP / NEMA Rating:IP65, NEMA 3R, NEMA 4X; Power Rating:12W; Operating Temperature Min:0°C; Accessory Type:Flashing Halogen; Bulb Size:76mm; Current Rating:110mA; For Use With:Edwards 102 Series StackLights RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 48F3769 |
| Product Name | Lamp, Stackable, Indicator; Ip / Nema Rating Edwards Signaling Products |
| Rated Current | 0.1100 amps |