LAMP, HAZARD, WARNING, 120mA, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Tones:-; Lens Diameter:100mm; IP / NEMA Rating:-; Connection Type:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 92F6409 |
| Product Name | Lamp, Hazard, Warning, 120Ma, Red; No. Of Stacks / Tiers Edwards Signaling Products |