EDAC, Inc. Lamps, Hazard Warning; No. Of Stacks / Tiers Edwards Signaling Products 101STG-N5

Description
Lamps, Hazard warning; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Tones:-; Lens Diameter:100mm; IP / NEMA Rating:-; Connection Type:-; Product Range:
Datasheet
Description
Lamps, Hazard warning; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Tones:-; Lens Diameter:100mm; IP / NEMA Rating:-; Connection Type:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamps, Hazard Warning; No. Of Stacks / Tiers Edwards Signaling Products - 92F6412 - Newark, An Avnet Company
Chicago, IL, United States
Lamps, Hazard Warning; No. Of Stacks / Tiers Edwards Signaling Products
92F6412
Lamps, Hazard Warning; No. Of Stacks / Tiers Edwards Signaling Products 92F6412
Lamps, Hazard warning; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Tones:-; Lens Diameter:100mm; IP / NEMA Rating:-; Connection Type:-; Product Range:

Lamps, Hazard warning; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Tones:-; Lens Diameter:100mm; IP / NEMA Rating:-; Connection Type:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 92F6412
Product Name Lamps, Hazard Warning; No. Of Stacks / Tiers Edwards Signaling Products
Unlock Full Specs
to access all available technical data