The Edwards 101 Series StackLight is a signaling device designed for visibility in various applications. This specific model operates at 120V AC with a current draw of 0.05 A and features an amber lens. It is suitable for both indoor and outdoor use, with options for panel or conduit mounting. The device includes a pulsating horn that emits 85 dB at 10 feet, which can function independently or in conjunction with the light module. The lamp has a lifespan of approximately 25,000 hours and is designed for heavy-duty use, making it ideal for environments requiring reliable warning signals. The product is RoHS compliant and has a lens diameter of 100 mm.
LAMP, HAZARD, WARNING, 120mA, AMBER; No. of Stacks / Tiers:1; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Strobe; Tones:-; Lens Diameter:100mm; IP / NEMA Rating:-; Connection Type:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 92F6410 |
| Product Name | Lamp, Hazard, Warning, 120Ma, Amber; No. Of Stacks / Tiers Edwards Signaling Products |