EDAC, Inc. Base Unit With Horn, 50Ma; No. Of Stacks / Tiers Edwards Signaling Products 101BS-N5

Description
BASE UNIT WITH HORN, 50mA; No. of Stacks / Tiers:1; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:-; Lens Diameter:152mm; IP / NEMA Rating:-; Connection Type:-; Sound Level SPL:- RoHS Compliant: No
Datasheet
Description
BASE UNIT WITH HORN, 50mA; No. of Stacks / Tiers:1; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:-; Lens Diameter:152mm; IP / NEMA Rating:-; Connection Type:-; Sound Level SPL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Unit With Horn, 50Ma; No. Of Stacks / Tiers Edwards Signaling Products - 92F6414 - Newark, An Avnet Company
Chicago, IL, United States
Base Unit With Horn, 50Ma; No. Of Stacks / Tiers Edwards Signaling Products
92F6414
Base Unit With Horn, 50Ma; No. Of Stacks / Tiers Edwards Signaling Products 92F6414
BASE UNIT WITH HORN, 50mA; No. of Stacks / Tiers:1; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:-; Lens Diameter:152mm; IP / NEMA Rating:-; Connection Type:-; Sound Level SPL:- RoHS Compliant: No

BASE UNIT WITH HORN, 50mA; No. of Stacks / Tiers:1; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:-; Lens Diameter:152mm; IP / NEMA Rating:-; Connection Type:-; Sound Level SPL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 92F6414
Product Name Base Unit With Horn, 50Ma; No. Of Stacks / Tiers Edwards Signaling Products
Unlock Full Specs
to access all available technical data