Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
EDA TEC
ED-HMI2120-101C-18324US -- MACHINE INTERFACE
EDA Tec
Machine Interface
ED-HMI2120-101C-18324US
Description
RPI HMI 10.1'' W/CM4108032
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RPI HMI 10.1'' W/CM4108032
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Machine Interface
4555-ED-HMI2120-101C-18324US-ND
Machine Interface
4555-ED-HMI2120-101C-18324US-ND
RPI HMI 10.1'' W/CM4108032
RPI HMI 10.1'' W/CM4108032
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Human Machine Interfaces
Product Number
4555-ED-HMI2120-101C-18324US-ND
Product Name
Machine Interface
Display Options
Touch Screen
Unlock Full Specs
to access all available technical data
Similar Products
ifm efector inc.
Programmable Human Machine Interface
CR1143
Specs
Configuration
Panel; panel/surf.; installation in panels or panel cutouts
I/O Interfaces
USB; CAN; USB
Type
ARM Dual Core 64 Bit 1,4 GHz
View Details
2
suppliers
Yaskawa America, Inc. - Motion Division
Operator Interface
JVOP-105
View Details
BARTEC
POLARIS Remote 17.3" W
polaris remote 173 w
Specs
Display Options
Touch Screen
Width
19.8 inch (503 mm)
Height
12.4 inch (314 mm)
View Details
Advantech
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech
VUE-3270-FD30PX-A3
Specs
Screen
Graphic
Resolution
1920 x 1080 Pixels
Display Size
27.0 inch (686 mm)
View Details