Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
EDA TEC
ED-HMI2120-101C-0832 -- MACHINE INTERFACE
EDA Tec
Machine Interface
ED-HMI2120-101C-0832
Description
RPI HMI 10.1'' W/CM4008032
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RPI HMI 10.1'' W/CM4008032
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Machine Interface
4555-ED-HMI2120-101C-0832-ND
Machine Interface
4555-ED-HMI2120-101C-0832-ND
RPI HMI 10.1'' W/CM4008032
RPI HMI 10.1'' W/CM4008032
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Human Machine Interfaces
Product Number
4555-ED-HMI2120-101C-0832-ND
Product Name
Machine Interface
Display Options
Color; Touch Screen
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
POLARIS Remote 15" Sunlight
polaris remote 15 sunlight
Specs
Resolution
VGA; XGA
Display Options
Touch Screen
Width
16.2 inch (411 mm)
View Details
Control Instruments Corp.
Touch Screen Operator Interface
HMI004
Specs
Devices Supported
9
Devices Controlled
Remote Analyzers
Configuration
Panel
View Details
ifm efector inc.
Programmable Human Machine Interface
CR1152
Specs
Configuration
Panel; panel/surf.
I/O Interfaces
Ethernet; USB; Ethernet; CAN; USB
Type
ARM Dual Core 64 Bit 800 MHz
View Details
2
suppliers
Yaskawa America, Inc. - Motion Division
Panel PC
67K-RTPO-KJ
Specs
Configuration
Panel
I/O Interfaces
Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type
Intel Celeron
View Details