Navigation LoRa Transceiver Module 902MHz ~ 928MHz Antenna Not Included mini PCIe
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | ED-GW1302S-915M |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | 0.0 to 60.0 C (32.0 to 140.0 F) |
| Operating Frequency | 902 to 928 MHz |