Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
EDA TEC
ED-CM4SEN-1132-4C(EU) -- SINGLE BOARD COMPUTERS (SBCS)
EDA Tec
Single Board Computers (SBCs)
ED-CM4SEN-1132-4C(EU)
Description
RPI CM4101032 INDUSTRIAL PC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RPI CM4101032 INDUSTRIAL PC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
4555-ED-CM4SEN-1132-4C(EU)-ND
Single Board Computers (SBCs)
4555-ED-CM4SEN-1132-4C(EU)-ND
RPI CM4101032 INDUSTRIAL PC
RPI CM4101032 INDUSTRIAL PC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Single Board Computers (SBC)
Product Number
4555-ED-CM4SEN-1132-4C(EU)-ND
Product Name
Single Board Computers (SBCs)
CPU Speed
1500 MHz
Main Memory
1000 MB
Ports
USB
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Intel® Pentium N4200 Celeron N3350 & Atom™ E3950/E3940/E3930, 3.5" SBC w/ MIOe
MIO-5350N-S2A2
Specs
Processor / CPU
Intel Pentium N4200
Features
RJ-45 Connectors
Cache Memory
2000 KB
View Details
2
suppliers
RS Components, Ltd.
Single Board Computers
2502780
View Details
Tri Map International, Inc.
Single Board Computer
XPT 6090
Specs
Processor / CPU
Intel® Xeon®
Computer Bus
ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed
2800 MHz
View Details
Sealevel Systems, Inc.
SBC-R9 ARM9 RISC Single Board Computer
R91001-SBC
Specs
Processor / CPU
Atmel ARM9
Main Memory
64 to 256 MB
Flash Memory
256000 KB
View Details